EN
  • EN
  • DE

24C02CT-E/MNY

Part No 24C02CT-E/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 100KHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 100 kHz 3.5 µs 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name 24C02C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906025-24C02CT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 24C02CT-E/MNY CAD Model

Description

Microchip Technology 24C02CT-E/MNY

The Microchip Technology 24C02CT-E/MNY is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a reliable storage solution for a wide range of applications. This particular model is designed to operate across an extended temperature range, making it suitable for industrial and automotive environments where robustness and durability are paramount.

With a memory size of 2 Kbits, the 24C02CT-E/MNY provides ample space for configuration parameters, serial numbers, calibration data, and other application-specific information. The device utilizes the standard I²C serial interface, ensuring easy integration into existing designs and compatibility with a multitude of microcontrollers and processors.

Key features of the 24C02CT-E/MNY include:

  • Memory Size: 2 Kbit (256 x 8)
  • Interface Type: I²C (2-Wire)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a variety of system power supplies.
  • Extended Temperature Range: -40°C to +125°C, ensuring reliability in extreme conditions.
  • Write Protect Pin: Allows hardware protection of the entire memory array.
  • Page Write Buffer: Permits up to 16 bytes of data to be written in a single write cycle, improving write operation efficiency.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
  • Endurance: Capable of 1 million write cycles, with a data retention period of over 100 years.
  • RoHS Compliant: Manufactured with the consideration for environmental impact, meeting RoHS directives.

The 24C02CT-E/MNY comes in a compact 8-lead TSSOP package, which is highly suitable for space-constrained applications. It is also available in other standard packages, catering to a variety of assembly requirements.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the Microchip Technology 24C02CT-E/MNY EEPROM provides the reliability and performance you need to store critical data securely and efficiently. Its robust feature set and extended temperature range make it a versatile choice for engineers and designers looking for a memory solution that won't let them down, even in the toughest conditions.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess