EN
  • EN
  • DE

LT1630CS8#TR

Part No LT1630CS8#TR
Manufacturer Linear Technology
Catalog Hard To Find
Description Op Amp Dual Precision Amplifier R-R I/O ±15V/30V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0621+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710882-LT1630CS8#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1630
Introduction Date October 28, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT1630CS8#TR CAD Model

Description

LT1630CS8#TR Operational Amplifier

The LT1630CS8#TR from Linear Technology is a high-speed, dual operational amplifier that combines optimal performance with robust features to cater to a wide array of applications. This operational amplifier is designed to offer fast settling times, high output current, and low distortion, making it an ideal choice for telecommunications, test equipment, and many other demanding systems.

Key Features:

  • High Gain Bandwidth: The device boasts a high gain bandwidth product of 200MHz, which is essential for fast signal amplification in high-speed circuits.
  • Fast Slew Rate: With a slew rate of 500V/µs, the LT1630CS8#TR ensures rapid voltage changes, beneficial for high-speed data acquisition and signal processing.
  • Output Drive Capability: The operational amplifier can deliver a significant output current, up to ±100mA, which is suitable for driving heavy loads.
  • Low Distortion: It maintains low distortion levels, making it suitable for audio applications and other precision signal amplifications.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially useful in single-supply operations and maximizes the signal amplitude.
  • Supply Voltage Range: The LT1630CS8#TR operates at a supply voltage range from 2.7V to 36V, accommodating various power configurations and ensuring compatibility with both single and dual supplies.

Applications:

  • Telecommunication Systems
  • Active Filters
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Audio and Acoustic Devices
  • Buffer Amplifiers

The LT1630CS8#TR is available in an 8-lead SO package, with the part number suffix #TR indicating tape and reel packaging for automated assembly processes. Its combination of high-speed performance, versatile power supply options, and robust output capabilities make it a comprehensive solution for designers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4148 $62.0740
10+ $10.1866 $101.8660
16+ $9.8682 $157.8912
21+ $9.5499 $200.5479
28+ $9.2316 $258.4848
37+ $8.2766 $306.2342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,644 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess