Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 8Mbit
Memory Organization 1M x 8
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-CDIP (0.600", 15.24mm)
Supplier Device Package 32-CDIP
Base Product Number AT27C080
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565368-AT27C080-12DC
Ultra Librarian 3D Model Ultra Librarian AT27C080-12DC CAD Model

Description

Microchip Technology AT27C080-12DC Overview

The AT27C080-12DC is a high-performance 8-Megabit OTP EPROM (One-Time Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This device is designed to offer a reliable and cost-effective solution for storing firmware, software code, calibration tables, and any other form of non-volatile data that requires long-term retention without power.

With its large 8-megabit storage capacity, the AT27C080-12DC is ideal for applications in the automotive, industrial, and consumer electronics sectors, where dependable and enduring data storage is paramount. The product operates with a 12V programming voltage and features a fast access time of 120 ns, which facilitates quick data retrieval and enhances overall system performance.

Key Features

  • Capacity: 8-Megabit (1M x 8)
  • Access Time: 120 ns
  • Programming Voltage: 12V
  • Package: 32-Pin CerDIP (Ceramic Dual In-line Package)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Low Power Consumption: Offers CMOS low power operation
  • High Reliability: CMOS and TTL compatible inputs and outputs

The AT27C080-12DC is also known for its high reliability and endurance, with CMOS technology ensuring low power consumption and an extended operational lifespan. The device's inputs and outputs are compatible with both CMOS and TTL logic levels, allowing for easy integration into a wide range of circuit designs.

Additionally, this EPROM is provided in a robust 32-pin CerDIP package that safeguards the internal circuitry, making it suitable for harsh environments. The industrial temperature range of -40°C to +85°C ensures that the AT27C080-12DC continues to perform reliably under extreme conditions.

In summary, the AT27C080-12DC from Microchip Technology is a versatile and reliable memory solution that meets the needs of complex and demanding applications. Its combination of high capacity, fast access time, and durable construction makes it a preferred choice for designers and engineers looking for a dependable non-volatile memory component.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESG-T
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C02A-UTR-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESR-B
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-T
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C128A-USG-B
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C32A-ETG-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-USG-B
Fremont Micro Devices USA
IC EEPROM 16KBIT SPI 20MHZ 8SOP
Need more? Email Us
ECAD model for FT25C16A-USR-T
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C256A-UTG-T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention