EN
  • EN
  • DE

STM708ATM6F

Part No STM708ATM6F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708606-STM708ATM6F
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM708ATM6F CAD Model

Description

Introducing the STM708ATM6F Microcontroller from STMicroelectronics

The STM708ATM6F is a cutting-edge microcontroller unit (MCU) designed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MCU is part of the STM7 family, renowned for its robust architecture, advanced features, and versatility in a wide range of applications.

At the heart of the STM708ATM6F is a powerful core that provides efficient processing capabilities, making it suitable for complex tasks in embedded systems. It operates at a voltage range that is conducive to low-power applications, thereby ensuring energy efficiency without compromising on performance.

One of the standout features of the STM708ATM6F is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which allow for easy integration with other components and systems. Additionally, it boasts a variety of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing the flexibility needed for precise control and measurement tasks.

The MCU also comes with a generous amount of flash memory and RAM, ensuring ample space for application code and data storage. This makes it an excellent choice for applications that require complex firmware and data-intensive operations.

Security is a paramount concern in today's connected world, and the STM708ATM6F addresses this with its built-in security features. These include hardware-based encryption and secure boot mechanisms that protect the integrity of the device and the data it processes.

Designed with reliability in mind, the STM708ATM6F operates over a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are common. Its robust design ensures that it can withstand the rigors of such environments while maintaining consistent performance.

Whether it's for consumer electronics, industrial automation, or automotive systems, the STM708ATM6F from STMicroelectronics offers a scalable and secure solution that can meet the demands of a variety of applications. With its combination of power, flexibility, and security, the STM708ATM6F is an ideal choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess