Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 052656-24AA32AT-I/MS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian 24AA32AT-I/MS CAD Model

Description

Product Overview: 24AA32AT-I/MS from Microchip Technology

The 24AA32AT-I/MS is a high-performance, 32-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned Microchip Technology. This memory chip is specifically designed to meet the demanding requirements of modern electronics, offering a robust storage solution for various applications. Its small form factor, combined with a high level of reliability and low power consumption, makes it an ideal choice for a wide range of devices.

Enclosed in an 8-lead MSOP (Mini Small Outline Package), the 24AA32AT-I/MS boasts a memory density of 32K bits, which is organized as 4,096 x 8 bits. This allows for ample storage space for configuration parameters, serial numbers, calibration data, and other types of non-volatile data that need to be preserved during power cycles.

One of the key features of the 24AA32AT-I/MS is its I²C-compatible (Inter-Integrated Circuit) interface, which ensures easy integration into existing systems with minimal interfacing requirements. The device supports a standard 100 kHz clock rate, as well as the fast mode which operates at 400 kHz, providing flexibility in terms of communication speeds.

The operating voltage range of 1.7V to 5.5V allows the 24AA32AT-I/MS to be used in both low-voltage and standard voltage applications, making it versatile for different types of electronic products. Additionally, the device offers a temperature range of -40°C to +85°C, ensuring reliable operation under various environmental conditions.

For data protection, the 24AA32AT-I/MS features a write protect pin that, when connected to VCC, prevents accidental writes to the device. This is particularly useful in applications where data integrity is critical. Furthermore, the EEPROM has been designed for high endurance, with a typical data retention of more than 200 years and the capability to withstand one million write cycles.

In summary, the 24AA32AT-I/MS from Microchip Technology is a versatile, high-quality EEPROM chip that offers reliable non-volatile memory storage suitable for a multitude of applications where data preservation is vital.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1171
ECAD model for NV24C04MUW3VLTBG
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
Microchip Technology
Need more? Email Us
ECAD model for AT28LV64B20SI
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Lowest to $11.8615
ECAD model for AT24C1024-10PU-2.7
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.4053
ECAD model for M24LR64-RDW6T/2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1553 $51.9885
110+ $0.9480 $104.2800
165+ $0.9183 $151.5195
230+ $0.8887 $204.4010
295+ $0.8591 $253.4345
390+ $0.7702 $300.3780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,082 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention