Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25LC040
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25LC040P,25LC40/P,25LC040/P-NDR
Standard Package 60
Win Source Part Number 1154810-25LC040/P
Ultra Librarian 3D Model Ultra Librarian 25LC040/P CAD Model

Description

Microchip Technology's 25LC040/P: A Robust SPI Serial EEPROM

The 25LC040/P from Microchip Technology is a high-quality, 4 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that operates on the Serial Peripheral Interface (SPI) bus. Designed with precision and reliability in mind, this EEPROM is an ideal choice for a wide range of applications that require data storage that can withstand frequent erasing and rewriting cycles.

Key Features of the 25LC040/P

  • Memory Size: The device offers 4 Kbits of memory, providing ample space for storing configuration data, calibration constants, and device status information.
  • Interface: Utilizes the popular SPI interface, which enables high-speed data transfer and simple integration with a variety of microcontrollers and processors.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for use in both low and standard voltage applications.
  • Write Protection: Features hardware write-protect pins to prevent inadvertent data overwrites, ensuring the integrity of stored data.
  • Temperature Range: Designed to operate over an industrial temperature range, this device is robust and suitable for harsh environments.
  • Endurance: It boasts a high endurance level, capable of withstanding one million erase/write cycles, which translates to a long operational lifespan.
  • Data Retention: Offers a data retention period of over 200 years, providing reliable data storage over extended periods.

Applications

The 25LC040/P EEPROM is commonly used in a variety of applications including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable electronic devices
  • Networking equipment

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 25LC040/P EEPROM is backed by Microchip's strong technical support and is compliant with industry-standard certification, ensuring peace of mind for developers and manufacturers. Whether you are working on a sophisticated industrial system or a simple consumer gadget, the 25LC040/P provides a secure and reliable solution for your data storage needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT SPI 8SOIJ / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-SOIJ
Lowest to $9.5053
ECAD model for 25LC256T-E/SM
Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
Need more? Email Us
ECAD model for 24C02A-ISN
Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7115
ECAD model for 24AA025E64T-I/SN
Microchip Technology
Need more? Email Us
ECAD model for 24LC04BTSL
Microchip Technology
IC EEPROM 8KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24LC08B-E/P
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST
Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0500 $51.2500
60+ $1.6820 $100.9200
93+ $1.6295 $151.5435
127+ $1.5769 $200.2663
164+ $1.5244 $250.0016
220+ $1.3667 $300.6740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,800 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention