EN
  • EN
  • DE

CAT93W66VP2I-GT3

Part No CAT93W66VP2I-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description 4-kb Microwire Serial EEPROM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1139684-CAT93W66VP2I-GT3
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT93W66VP2I-GT3 CAD Model

Description

ON Semiconductor CAT93W66VP2I-GT3 Description

The CAT93W66VP2I-GT3 from ON Semiconductor is a robust, high-performance microcontroller peripheral that provides reliable non-volatile memory storage. This device is part of ON Semiconductor's extensive EEPROM product line, designed to meet the needs of a variety of applications that require data storage that persists through power cycles.

Key Features

  • Memory Size: The CAT93W66VP2I-GT3 offers 4 Kbits of EEPROM memory, which is ideal for storing configuration settings, calibration data, or small user application parameters.
  • Interface: It utilizes a standard SPI (Serial Peripheral Interface) that ensures easy integration into existing microcontroller-based systems. The SPI interface is known for its simplicity and speed, making it a popular choice for embedded applications.
  • Operating Voltage: The device operates over a broad voltage range of 1.8V to 5.5V, making it versatile for various low-power and standard applications.
  • Speed: It boasts a fast data transfer rate, which allows for quick read and write operations, enhancing the overall performance of the systems it is integrated into.
  • Package: The CAT93W66VP2I-GT3 is offered in a compact, 8-pin TSSOP package, which is suitable for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range, this EEPROM can withstand harsh conditions, making it reliable for industrial applications.

Applications

The CAT93W66VP2I-GT3 is a versatile component that can be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems where non-volatile memory is crucial for storing critical calibration and configuration data.
  • Consumer electronics, such as personal gadgets and appliances, where user settings need to be preserved between uses.
  • Industrial controls where parameters and system settings must be maintained even after power loss.
  • Medical devices that require the storage of calibration data to ensure accurate readings and functionality.

In summary, the CAT93W66VP2I-GT3 from ON Semiconductor is a reliable EEPROM solution that offers excellent performance and flexibility for a wide range of applications. Its small form factor, robust temperature range, and SPI interface make it an ideal choice for designers looking for a non-volatile memory component that is both easy to integrate and dependable in operation.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess