Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124943-24AA08-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA08-I/SN CAD Model

Description

Microchip Technology 24AA08-I/SN EEPROM

The 24AA08-I/SN is a high-performance, 8-Kbit Electrically Erasable PROM (EEPROM) offered by Microchip Technology. Designed for optimal efficiency in storing small amounts of data, this EEPROM is a perfect solution for applications requiring non-volatile memory with low-power consumption and a compact form factor.

This particular EEPROM operates in the standard single-supply voltage range of 2.5V to 5.5V, making it versatile for various low-power applications. Its I2C-compatible (2-wire) serial interface facilitates simple integration into most microcontroller-based systems, providing a seamless data transfer experience. The 24AA08-I/SN comes in a reliable 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring a robust physical connection and ease of PCB (Printed Circuit Board) mounting.

Key features of the 24AA08-I/SN include:

  • Memory Size: 8 Kbits (1,024 x 8).
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide array of power supply conditions.
  • Communication: I2C serial interface for efficient two-wire communication.
  • Write Protect: Hardware write-protect feature for preventing unintended alterations to memory content.
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C, suitable for harsh environments.
  • Endurance: High write endurance with 1 million write cycles and a data retention period of over 100 years.
  • Package: Available in an 8-pin SOIC package that is both space-saving and easy to handle during manufacturing processes.

The 24AA08-I/SN is an ideal EEPROM choice for a variety of applications, including configuration storage, device calibration data, small data logging tasks, and any other system that requires a small footprint, non-volatile memory solution. Its reliability and simple interface make it a go-to component for designers looking to enhance their systems with a dependable memory module.

With Microchip Technology's reputation for quality and support, the 24AA08-I/SN EEPROM is a smart choice for developers who need a memory solution that is both durable and easy to use.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.4442
ECAD model for NV24C08MUW3VLTBG
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for NM93C66MT8X
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3592 $57.4720
335+ $0.3366 $112.7610
520+ $0.3251 $169.0520
745+ $0.3024 $225.2880
965+ $0.2911 $280.9115
1,205+ $0.2797 $337.0385
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,089 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention