Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 62951-AT89S58-SLSUM
Ultra Librarian 3D Model Ultra Librarian AT89S58-SLSUM CAD Model

Description

Microchip Technology AT89S58-SLSUM Microcontroller

The AT89S58-SLSUM is a high-performance microcontroller from the renowned manufacturer Microchip Technology. This device is a member of Microchip's AT89S series, which is based on the industry-standard 8051 microcontroller architecture. The AT89S58-SLSUM is designed to offer a versatile solution for embedded systems that require low power consumption, robust performance, and a wide range of features.

Key Features:

  • Core: 8-bit 8051 microcontroller core, offering a perfect balance between power consumption and processing capability.
  • Clock Speed: Up to 24 MHz, ensuring swift execution of instructions and efficient system performance.
  • Flash Memory: 8KB of reprogrammable flash memory, providing ample space for application code and data storage.
  • RAM: 256 bytes of internal RAM, essential for temporary data storage and stack operations.
  • I/O Pins: 32 programmable I/O lines, allowing for flexible interface with peripherals and other devices.
  • Three 16-bit Timer/Counters: Versatile timers that can be used for event counting, pulse generation, and time measurement.
  • Full Duplex UART Serial Channel: Enables serial communication for interfacing with other microcontrollers, computers, and serial peripherals.
  • Interrupt System: Features a robust interrupt system with multiple sources, ensuring responsive performance for real-time applications.
  • Power-saving Modes: Equipped with Idle and Power-down modes to minimize power consumption during periods of inactivity.
  • In-System Programmable (ISP) via Serial Interface: Facilitates convenient in-field updates to the application firmware.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.

The AT89S58-SLSUM microcontroller is an ideal choice for a variety of applications, including industrial control systems, consumer electronics, automation, and IoT devices. Its robust set of features coupled with Microchip's reputation for quality makes this microcontroller a reliable and cost-effective solution for both complex and straightforward embedded tasks.

With its in-system programmability and extensive support network, developers can rapidly prototype and deploy systems based on the AT89S58-SLSUM, reducing time-to-market and ensuring long-term support for their products.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2119 $67.7547
31+ $4.2766 $132.5746
47+ $4.1434 $194.7398
65+ $4.0088 $260.5720
84+ $3.8756 $325.5504
112+ $3.4746 $389.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,300 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention