EN
  • EN
  • DE

DS2155GNB

Part No DS2155GNB
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description E1 SINGLE CHIP TRANSCEIVER / Telecom IC Single-Chip Transceiver 100-CSBGA (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 75mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LFBGA, CSPBGA
Supplier Device Package 100-CSBGA (10x10)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 980663-DS2155GNB
Ultra Librarian 3D Model Ultra Librarian DS2155GNB CAD Model

Description

The DS2155GNB by Maxim Integrated is a comprehensive, single-chip transceiver tailored for T1 and J1 communication interfaces. This robust transceiver integrates a wide array of features designed to streamline and enhance the performance of T1 data and voice communication networks.

Key Features:

  • Integrated Functionality: The DS2155GNB combines a line interface unit (LIU), a framer, and a high-level data link control (HDLC) controller into one compact package, reducing the need for multiple discrete components.
  • Crystal-Less Jitter Attenuator: The onboard jitter attenuator eliminates the need for an external crystal, simplifying design and saving board space.
  • Flexible Interface: It offers a flexible serial interface that can easily connect to most digital signal processors (DSPs) and microprocessors, facilitating seamless integration into existing systems.
  • Programmable Features: The device provides programmable transmit pulse shapes, receive equalization, and other features to ensure compatibility with various T1 and J1 standards and requirements.
  • Diagnostics and Monitoring: Advanced diagnostic capabilities, including built-in BERT (Bit Error Rate Testing) and loopback functions, allow for comprehensive system testing and monitoring.
  • Low Power Consumption: Designed for power-sensitive applications, the DS2155GNB operates efficiently, minimizing power consumption and thermal footprint.

Applications:

The DS2155GNB is ideal for a variety of applications, including:

  • Wireless base station interconnects
  • PBX and digital loop carrier systems
  • Channel service units (CSUs)
  • Data terminal equipment (DTE)
  • Network interface units (NIUs)

Package and Quality:

Presented in a 44-pin TQFP (Thin Quad Flat Pack) package, the DS2155GNB is designed to meet the rigorous quality standards expected in telecommunications equipment. Maxim Integrated's commitment to quality ensures that the DS2155GNB provides reliable performance in critical communication infrastructure.

With its combination of integration, performance, and programmability, the DS2155GNB stands out as a superior solution for designers seeking to optimize their T1/J1 interface applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $9.2446
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess