EN
  • EN
  • DE

24AA024-I/MC

Part No 24AA024-I/MC
Manufacturer Microchip Technology
Catalog Hard To Find
Description 2K I2C™ Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123119-24AA024-I/MC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA024-I/MC CAD Model

Description

Product Overview: 24AA024-I/MC from Microchip Technology

The 24AA024-I/MC is a 2Kb I2C™ compatible Serial EEPROM device from the renowned manufacturer Microchip Technology. It is designed to provide an efficient and reliable non-volatile memory solution for applications that require data storage with a low-power consumption profile. This device is particularly well-suited for a wide range of applications, including but not limited to, configuration storage, device identification, and user calibration information.

Key Features:

  • Memory Size: The 24AA024-I/MC offers 2 Kbits (256 x 8) of memory, providing ample space for storing important data that must be preserved during power-off scenarios.
  • Interface: It utilizes the I2C serial interface, which is a widely adopted protocol that facilitates easy integration into existing systems with minimal additional components.
  • Operating Voltage: The device operates within a voltage range of 1.7V to 5.5V, making it versatile for various low-voltage applications and compatible with both 3.3V and 5V logic levels.
  • Speed: It supports a data transfer rate of up to 400 kHz (I2C fast mode), allowing for quick and efficient data access and storage operations.
  • Temperature Range: The EEPROM is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The device comes in an 8-lead MSOP (Micro Small Outline Package) that is both space-saving and suitable for PCBs with limited real estate.
  • Write Protect: A write-protect feature is included to prevent inadvertent writes to the memory, thereby securing the stored data against accidental modifications.

Applications:

The 24AA024-I/MC is ideal for applications in various industries such as consumer electronics, automotive, industrial control systems, and telecommunications. Its ability to retain data without a power supply makes it perfect for settings that require data logging, parameter settings, and device state storage.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the 24AA024-I/MC is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of professional electronic environments. Users can trust this EEPROM to deliver consistent performance and preserve critical data integrity over its lifetime.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess