Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER
Win Source Part Number 1076157-MIC2586-2YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2586-2YM CAD Model

Description

The MIC2586-2YM from Microchip Technology is a robust integrated circuit designed to manage power distribution in electronic systems. This chip is part of the MIC2586 series and comes in a sturdy SOP (Small Outline Package) form factor, specifically tailored for high-reliability applications where precise control over power sequencing and operation is paramount.

Key Features

  • Dual Channel: The MIC2586-2YM provides two independent power distribution channels, allowing for flexible and efficient management of multiple power rails.
  • Hot Swap Capability: This device supports hot swapping, enabling electronic components to be removed or inserted while the system is powered on without causing damage or interruption.
  • Programmable Current Limit: Users can set the current limit threshold to protect the system from overcurrent conditions, thereby enhancing the safety and longevity of the electronic components.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the power supply is disabled if the input voltage drops below a certain threshold, preventing potential damage from an unstable power source.
  • Status Flag Output: The MIC2586-2YM provides a status output that indicates whether the output voltage is within the acceptable range, enabling easy monitoring and diagnostics.
  • High-Temperature Operation: With an operating temperature range of -40°C to +85°C, this device can reliably function in a wide range of environmental conditions.

Applications

The MIC2586-2YM is suitable for a variety of applications, including but not limited to:

  • Server and Telecom Power Supplies
  • Redundant Power Systems
  • Industrial Control Systems
  • Networking Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MIC2586-2YM is built to meet high standards, ensuring stable performance and a long operational lifespan. Whether it's for critical infrastructure or everyday electronics, this power management IC can be relied upon to deliver consistent results.

You May Also Be Interested in

Texas Instruments
10 to 80 V, Hotswap Controller
Lowest to $55.8822
ECAD model for LM5066IPMHX/NOPB
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Lowest to $6.1295
ECAD model for L9347LF-TR
Texas Instruments
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Lowest to $1.9318
ECAD model for UCC3921DTR/81143
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 16-SSOP
Lowest to $7.0069
ECAD model for LTC4215CGN#PBF
Texas Instruments
3-V TO 8-V HOT SWAP POWER MANAGER
Lowest to $8.1715
ECAD model for UCC3919DTRG4
Analog Devices Inc.
Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface
Lowest to $28.3137
ECAD model for ADM1278-2ACPZ
Texas Instruments
PROGRAMMABLE HOT SWAP POWER MANAGER
Lowest to $7.3544
ECAD model for UCC2912PWP
Texas Instruments
Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Lowest to $7.8588
ECAD model for TPS2481PWR
Semtech Corporation
IC HOT SWAP CTRLR 8-SOIC
Lowest to $2.9326
ECAD model for SC4250LISTRT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9947 $69.8145
80+ $1.6364 $130.9120
125+ $1.5859 $198.2375
170+ $1.5342 $260.8140
220+ $1.4838 $326.4360
295+ $1.3298 $392.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,240 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention