EN
  • EN
  • DE

MIC2589-2YM

Part No MIC2589-2YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MIC2589
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 54
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884676-MIC2589-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2589-2YM CAD Model

Description

Microchip Technology's MIC2589-2YM Product Overview

The MIC2589-2YM from Microchip Technology is a robust, high-performance single-channel power ORing controller designed to enhance power supply reliability in redundant or N+1 power systems. This integrated circuit is a crucial component for mission-critical applications across various industries, including telecommunications, data centers, and industrial automation, where system uptime and power redundancy are of paramount importance.

Key Features

  • Single-Channel Power ORing: The MIC2589-2YM is designed to control a single external N-channel MOSFET for ORing power sources.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating systems with varying power supply standards.
  • High Current Handling: Capable of managing high current applications, this device ensures that power distribution is both efficient and reliable.
  • Fast Switching: The fast switching capability of the MIC2589-2YM minimizes power loss during source transitions, contributing to overall system efficiency.
  • Under-Voltage Lockout (UVLO): This feature prevents the device from operating at insufficient voltage levels, thereby protecting the circuitry.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its durability and lifespan.
  • Status Flag Output: The MIC2589-2YM provides a status flag output that can be used for system monitoring and diagnostics.

Applications

The MIC2589-2YM is suitable for a variety of applications that require power source redundancy to maintain continuous operation. Typical applications include:

  • Servers and Storage Systems
  • Networking Equipment
  • Industrial Power Systems
  • Telecommunication Infrastructure

Product Specifications

The MIC2589-2YM is offered in an 8-pin SOIC package, making it compact and easy to integrate into various designs. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

With its combination of features, the MIC2589-2YM from Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess