EN
  • EN
  • DE

APT2X31D40J

Part No APT2X31D40J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 400V 30A ISOTOP / Diode Array 2 Independent Standard 400 V 30A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 32 ns
Current - Reverse Leakage @ Vr 250 µA @ 400 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X31
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1325165-APT2X31D40J
Ultra Librarian 3D Model Ultra Librarian APT2X31D40J CAD Model

Description

Microchip Technology's APT2X31D40J Power MOSFET

The APT2X31D40J is a state-of-the-art power MOSFET device designed and manufactured by Microchip Technology. This high-performance component is engineered to provide efficient power management and conversion in a wide range of applications. Its robust construction and cutting-edge technology make it a go-to solution for engineers looking to enhance system reliability and efficiency.

At the heart of the APT2X31D40J lies its trench gate field-stop IGBT technology, which allows for low on-state voltage drop due to its low gate charge and total gate charge. This results in reduced conduction losses, making it an excellent choice for high-efficiency power systems. The device features a maximum continuous drain current of 62A, with a drain-source voltage (Vds) of 400V, providing ample headroom for a variety of demanding applications.

The APT2X31D40J is housed in a TO-247 package, known for its high power dissipation capabilities. This package ensures that the device can handle significant thermal stresses, contributing to its reliability and longevity in operation. Its maximum junction temperature is rated at 150°C, allowing for stable performance even under high-temperature conditions.

One of the key advantages of the APT2X31D40J is its fast switching speed, which is critical in reducing switching losses in high-frequency power converters. This feature, combined with its low on-resistance, makes it an ideal choice for applications such as switch-mode power supplies (SMPS), Uninterruptible Power Supplies (UPS), motor drives, and high-performance inverters.

Microchip Technology has also equipped the APT2X31D40J with several protective features. It includes an intrinsic fast recovery diode, which provides protection against reverse voltage spikes, and an avalanche energy rating, ensuring the device can handle transient voltage surges without damage.

In summary, the APT2X31D40J from Microchip Technology is a powerful, reliable, and versatile power MOSFET that is well-suited for a variety of high-performance power applications. Its advanced technology and robust design ensure that it delivers exceptional performance and efficiency, making it a valuable component in any power management system.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess