EN
  • EN
  • DE

1N5824E3

Part No 1N5824E3
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 5A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 370 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 mA @ 30 V
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 125°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1035342-1N5824E3
Ultra Librarian 3D Model Ultra Librarian 1N5824E3 CAD Model

Description

Microchip Technology's 1N5824E3 Schottky Diode

The 1N5824E3 is a robust and efficient Schottky diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is engineered to offer a low voltage drop and fast switching capabilities, making it an ideal choice for a wide range of power conversion and management applications.

Key Features:

  • Low Forward Voltage Drop: The 1N5824E3 boasts a low forward voltage drop, which enhances the overall efficiency of the system in which it is used. This feature is particularly beneficial in applications where power conservation is critical.
  • High Current Capability: With its ability to handle high current levels, this Schottky diode is suitable for high-power applications, ensuring reliable performance under demanding conditions.
  • Fast Switching Speed: The diode's fast switching speed makes it an excellent choice for switching power supplies, DC-DC converters, and other applications requiring quick response times.
  • Guard Ring for Enhanced Ruggedness and Reliability: The 1N5824E3 is equipped with a guard ring that provides enhanced ruggedness and long-term reliability, protecting the device from potential damage caused by voltage spikes and transients.
  • Low Power Loss and High Efficiency: The combination of low forward voltage drop and fast switching speed results in reduced power loss and high efficiency, which is essential for modern electronic devices.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the 1N5824E3 is lead-free and RoHS compliant, making it a sustainable choice for environmentally conscious manufacturers and consumers.

Applications:

The versatility of the 1N5824E3 Schottky diode allows it to be used in various applications, including:

  • Power Supply Design
  • Automotive Applications
  • DC-DC Converters
  • Free-Wheeling Diodes in Converters and Motor Control Circuits
  • Reverse Battery Protection
  • Portable Devices and Battery Charging

Microchip Technology's 1N5824E3 Schottky diode is a reliable and high-performance solution that meets the needs of a broad spectrum of electronic applications. Its superior design ensures that it not only meets but exceeds the performance requirements of both commercial and industrial electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess