EN
  • EN
  • DE

1N4742

Part No 1N4742
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±10%
Power - Max 1 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539117-1N4742
Ultra Librarian 3D Model Ultra Librarian 1N4742 CAD Model

Description

Product Overview: 1N4742 Zener Diode from Microchip Technology

The 1N4742 is a high-quality Zener diode produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This Zener diode is a popular choice for voltage regulation and protection applications due to its precise voltage control and reliability.

Key Features

  • Nominal Zener Voltage: 12V
  • Power Dissipation: 1W, making it suitable for a wide range of electronic circuits.
  • Tolerance: Standard Zener voltage tolerance is ±5%.
  • Package: Available in a DO-41 axial leaded package which is easy to install and handle.
  • Operating Temperature Range: -65°C to +175°C, ensuring stable performance under extreme conditions.

Applications

The 1N4742 is versatile and can be used in various applications including:

  • Voltage regulation circuits
  • Surge suppression devices
  • Switching power supplies
  • Other types of electronic circuits requiring a stable reference voltage

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N4742 Zener diode is no exception. It is manufactured using high-grade materials and tested rigorously to ensure it meets the strict standards of performance and durability expected from Microchip products.

Environmental Compliance

The 1N4742 complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and safe for use in electronic products worldwide.

Easy Integration

With its standard package and well-documented specifications, the 1N4742 can be easily integrated into a wide array of electronic projects, from hobbyist DIY kits to professional-grade equipment.

In conclusion, the 1N4742 Zener diode from Microchip Technology is an excellent choice for designers and engineers looking for a reliable component to provide voltage regulation and protection in their electronic designs. Its combination of performance, quality, and compliance with environmental standards makes it a responsible and practical component choice.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,800+ $0.0278 $50.0400
4,370+ $0.0229 $100.0730
6,790+ $0.0221 $150.0590
9,350+ $0.0214 $200.0900
12,080+ $0.0207 $250.0560
16,130+ $0.0186 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 1800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess