EN
  • EN
  • DE

LT1037IN8

Part No LT1037IN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, High Speed Precision Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204861-LT1037IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1037IN8 CAD Model

Description

Product Overview: LT1037IN8 - Linear Technology

The LT1037IN8 is a high-performance, low-noise operational amplifier from Linear Technology, designed to meet the stringent requirements of professional audio equipment, test and measurement instruments, and other applications where low noise and high fidelity are paramount. This operational amplifier features an innovative design that combines advanced bipolar fabrication processes with proprietary circuit techniques to achieve exceptional noise performance.

Key Features

  • Ultra-Low Noise Performance: The LT1037IN8 boasts an ultra-low noise voltage of 3.2nV/√Hz at 1kHz, making it one of the lowest noise op-amps available in the market.
  • High Gain Bandwidth Product: With a gain bandwidth product of 20MHz and a slew rate of 50V/μs, this op-amp is capable of handling high-speed signal processing tasks with ease.
  • Low Total Harmonic Distortion: The device exhibits a very low total harmonic distortion (THD) of 0.0009% for audio frequencies, ensuring high fidelity and clean amplification of audio signals.
  • Stable with High Capacitive Loads: The LT1037IN8 is designed to be stable with capacitive loads up to 1000pF, providing versatility in a wide range of applications.
  • High Input Impedance: The high input impedance minimizes loading on the source and preserves signal integrity.

Applications

The LT1037IN8 is ideal for use in professional audio equipment such as preamplifiers, mixers, and studio monitors. It is also well-suited for sensitive instrumentation and data acquisition systems where low noise is critical. Additionally, it can be used in active filters, fast amplifiers, and high-quality oscilloscopes.

Package and Quality

The LT1037IN8 is available in an 8-pin PDIP package, ensuring compatibility with standard breadboards and sockets for easy prototyping and integration into existing designs. Linear Technology provides extensive quality and reliability testing for all its products, ensuring that the LT1037IN8 meets the high standards required for professional and industrial applications.

Conclusion

With its exceptional noise performance and robust feature set, the LT1037IN8 from Linear Technology stands out as a premier choice for applications demanding the highest quality signal amplification. Its combination of low noise, high speed, and stability with capacitive loads make it a versatile and reliable component for your precision electronics designs.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess