EN
  • EN
  • DE
  • IT

2SC3972A

Part No 2SC3972A
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon NPN triple diffusion planar type(For high breakdown voltage high-speed switching)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1125562-2SC3972A
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3972A CAD Model

Description

The 2SC3972A is a silicon NPN epitaxial planar transistor produced by Panasonic, designed for use in VHF and UHF band amplifier applications.

Applications:

  • VHF Amplifiers: Used in Very High Frequency (VHF) amplifier circuits.
  • UHF Amplifiers: Suitable for Ultra High Frequency (UHF) amplifier circuits.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Used in mixer stages of communication equipment.

Features:

  • NPN Epitaxial Planar Transistor: Constructed with silicon NPN type and an epitaxial planar structure.
  • High Transition Frequency (fT): Features a high transition frequency for optimal performance at high frequencies.
  • Low Noise Figure: Designed to minimize noise in sensitive amplification applications.
  • High Power Gain: Provides a substantial power gain in amplifier configurations.
  • Small Signal Amplifier: Optimized for amplifying small signals with minimal distortion.

Benefits:

  • Excellent High-Frequency Performance: Ensures efficient performance in VHF and UHF circuits.
  • Low Noise Amplification: Minimizes noise for clear signal amplification in sensitive applications.
  • Reliable Signal Generation: Delivers consistent and stable signal generation in oscillator applications.
  • Compact Design: Suitable for space-constrained electronic devices.
  • Versatile Applications: Ideal for various VHF and UHF applications in communication and signal processing.

Additional Details:

The 2SC3972A transistor has a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 80mA, and a power dissipation (PC) of 400mW. It offers a high transition frequency (fT) of approximately 9 GHz, making it suitable for use in VHF and UHF applications. The transistor is housed in a small surface-mount package, which simplifies integration into modern electronic circuits. Its low noise figure ensures clear signal amplification, which is crucial for sensitive receiver applications. Manufactured with Panasonic's advanced semiconductor technology, this transistor provides high reliability and consistent performance. The 2SC3972A is particularly well-suited for amplifier stages in communication systems and other high-frequency applications where a low-noise, high-gain transistor is essential.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7045 $65.7045
3+ $53.9108 $161.7324
4+ $52.2268 $208.9072
5+ $50.5416 $252.7080
6+ $48.8565 $293.1390
8+ $43.8034 $350.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess