Products specifications Report Issue?

Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 150mA
Voltage - Forward (Vf) (Max) @ If 880 mV @ 20 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 50 nA @ 50 V
Mounting Type Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-204AH (DO-35)
Operating Temperature - Junction -65°C ~ 175°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491378-1N4153-1
Ultra Librarian 3D Model Ultra Librarian 1N4153-1 CAD Model

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention