Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1121107-11AA010-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA010
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA010-I/P CAD Model

Description

Product Overview: 11AA010-I/P EEPROM by Microchip Technology

The 11AA010-I/P is a high-quality electrically erasable programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed for optimal data storage efficiency, this device offers a robust solution for applications requiring non-volatile memory storage. With its 1 Kbit (128 x 8) memory size, the 11AA010-I/P provides ample space for device configurations, calibration data, and small application logs.

This EEPROM operates over a standard voltage range of 1.8V to 5.5V, making it highly versatile for various low-power and standard applications. Its operational temperature range from -40°C to +85°C ensures reliable performance under extreme environmental conditions, making it an ideal choice for industrial, automotive, and consumer electronics where stability is crucial.

Key Features

  • Memory Size: 1 Kbit (128 x 8)
  • Interface Type: Serial I2C (2-Wire)
  • Operating Voltage: 1.8V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package / Case: PDIP-8
  • Write Cycle Time: 5 ms (max)
  • Write Protect: Yes, with dedicated software control

The 11AA010-I/P is housed in a PDIP-8 package, which is known for its ease of handling and integration into socketed or through-hole PCB designs. The device's I2C serial interface ensures a simple two-wire connection to microcontrollers, requiring minimal I/O pin usage and simplifying PCB layout.

With a maximum write cycle time of just 5 ms, the 11AA010-I/P allows for quick data updates, enhancing the performance of real-time systems. Additionally, the built-in write protection feature can be enabled through software, providing an extra layer of security against inadvertent data changes that could disrupt device operation.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the 11AA010-I/P from Microchip Technology is a reliable and cost-effective choice for your non-volatile memory needs. Its combination of small size, low power consumption, and robust feature set ensures that it will be an integral component in your next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
ECAD model for DS28E07P+
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Toshiba Semiconductor and Storage
Lowest to $7.3127
ECAD model for TH58BVG3S0HBAI6
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention