Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 28V
MSCP (Mean Spherical Candle Power) 1.6
Lens Style Round with Domed Top
Lens Size T-3 1/4
Lead Style Miniature Bayonet
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566517-1820
Ultra Librarian 3D Model Ultra Librarian 1820 CAD Model

You May Also Be Interested in

E85
JKL Components Corp.
LAMP INCAND RT-1.5 WEDGE 28V
Need more? Email Us
ECAD model for E85
456
Advanced Micro Lites
G4-1/2 Miniature Bayonet
Need more? Email Us
ECAD model for 456
Advanced Micro Lites
T 3/4 WIRE TERMINAL
Need more? Email Us
ECAD model for 7133
B1A
Visual Communications Company - VCC
LAMP NEON T-3.25 MINI BAYO 65V
Need more? Email Us
ECAD model for B1A
52
Advanced Micro Lites
G-3 1/2 MINIATURE SCREW
Need more? Email Us
ECAD model for 52
331
Advanced Micro Lites
T1-3/4 Midget Flanged
Need more? Email Us
ECAD model for 331
328
Advanced Micro Lites
T-1 3/4 MIDGET FLANGED LAMP
Need more? Email Us
ECAD model for 328
Visual Communications Company - VCC
LAMP INCAND RT-1 WIRE TERM 12V
Need more? Email Us
ECAD model for 7219
Advanced Micro Lites
T-1 3/4 MIDGET SCREW
Need more? Email Us
ECAD model for 335LSV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention