EN
  • EN
  • DE

UPS5818

Part No UPS5818
Manufacturer Micro Commercial Co
Catalog Electronic Wholesale
Description 1 Amp Schottky Rectifier 20 to 40 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1278090-UPS5818
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPS5818 CAD Model

Description

The UPS5818 is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It's designed for applications requiring high efficiency and fast switching speeds. Schottky diodes have a low forward voltage drop, which minimizes power loss, making them ideal for use in power supplies and other energy-efficient circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in SMPS circuits due to their fast switching speed and low forward voltage drop.
  • Freewheeling Diodes: Implemented in inductive load circuits to protect against voltage spikes when the current is switched off.
  • Reverse Polarity Protection: Used to protect circuits from damage due to reverse polarity connections.
  • DC-DC Converters: Applied in DC-DC converters for efficient voltage conversion.
  • Solar Panel Systems: Employed to prevent reverse current flow from batteries back to the solar panels.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • High Surge Current Capability: Can withstand large surge currents without damage.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Designed for long-term stable performance.
  • RoHS Compliant: Environmentally friendly and meets RoHS standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop results in more efficient power conversion.
  • Protection Against Damage: High surge current capability protects the diode from overcurrent conditions.
  • Reduced Heat Dissipation: Lower power loss results in less heat generation.
  • Extended Lifespan: High reliability ensures a long operational life.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications:

The UPS5818 typically has a maximum repetitive peak reverse voltage of 30V, a maximum average forward rectified current of 5A, and a maximum forward voltage drop of around 0.5V. The operating temperature range is generally from -65°C to +125°C. It is commonly available in DO-201AD package. The exact specifications should be verified using the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess