EN
  • EN
  • DE

1N5402-TP

Part No 1N5402-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 40pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 124933-1N5402-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,200
Ultra Librarian 3D Model Ultra Librarian 1N5402-TP CAD Model

Description

1N5402-TP Rectifier Diode with Tin-Lead Finish

The 1N5402-TP is a versatile rectifier diode known for its durability and effectiveness in both consumer and industrial applications. With a 200V reverse voltage and 3A forward current, it features a tin-lead plated finish that enhances its solderability.

  • Reliable tin-lead finish
  • Reverse Voltage: 200V
  • Forward Current: 3A

Applications & Projects

  • Consumer electronics
  • Automotive electronics
  • General rectification purposes

Features & Benefits

  • Excellent solderability
  • Long-lasting performance
  • Efficient current handling

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0578 $57.8000
2,440+ $0.0474 $115.6560
3,750+ $0.0462 $173.2500
5,130+ $0.0450 $230.8500
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess