Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1262981-SY10EP53ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP53ZC CAD Model

Description

The SY10EP53ZC is a differential receiver manufactured by Micrel.

  • Differential Input Voltage: 800mV
  • Maximum Operating Frequency: 3.2 GHz
  • Propagation Delay: 350 ps
  • Output Skew: 20 ps
  • RoHS compliant: Yes
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to €4.5776
ECAD model for UCC2583DTRG4
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to €44.2830
ECAD model for TMS320C6722BRFP250
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to €4.7800
ECAD model for SY10EP11UZG
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Texas Instruments
DUAL-SLOT CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2224PWP
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to €6.8620
ECAD model for TC7662ACPA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention