EN
  • EN
  • DE

UCC3917N

Part No UCC3917N
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Positive Floating Hot-Swap Power Manager
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 15 V ~ 1000 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 5mA
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Feature Pins CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT)
RoHS State Request Verification
Win Source Part Number 1276524-UCC3917N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name UCC3917
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3917N CAD Model

Description

The UCC3917N, crafted by the renowned Texas Instruments, is a specialized integrated circuit (IC) designed to monitor power line conditions. This IC is particularly adept at providing solutions for applications that require precise power line monitoring to ensure the safety and reliability of electronic systems.

Key Features:

  • Wide Voltage Range: The UCC3917N operates over a broad voltage range, making it suitable for a variety of power systems.
  • High Accuracy: It offers precise monitoring capabilities, which is crucial for systems that depend on consistent power levels.
  • Programmable Thresholds: Users can set specific voltage thresholds, allowing for customized monitoring based on the needs of the application.
  • Under and Overvoltage Lockout: This feature ensures that the device connected to the power line does not operate under potentially harmful voltage conditions.

Applications:

The UCC3917N is versatile and can be used in various applications, including:

  • Power supply control systems
  • Power management for industrial equipment
  • Overvoltage and undervoltage protection circuits
  • Motor control systems

Technical Specifications:

With a robust design, the UCC3917N is engineered to withstand challenging conditions while maintaining performance:

  • Package: 8-Pin PDIP
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: Up to 18V

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UCC3917N is no exception. It is built to meet high standards of reliability, ensuring long-term performance even in demanding environments. This IC is an excellent choice for designers looking for a power line monitoring solution with the backing of a trusted industry leader.

Please refer to the Texas Instruments datasheet for the UCC3917N for comprehensive technical details and usage recommendations.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess