Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications USB
Data Rate (Max) 480Mbps
Number of Channels 3
Signal Conditioning Input Equalization
Capacitance - Input 2.5 pF
Voltage - Supply 2.3V ~ 6.5V
Current - Supply 22mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Base Product Number TUSB216
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB216RWBRTR
Standard Package 3,000
Win Source Part Number 964804-TUSB216RWBR
Ultra Librarian 3D Model Ultra Librarian TUSB216RWBR CAD Model

Description

The TUSB216RWBR is a high-performance USB 2.0 high-speed signal conditioner, designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced IC is specifically engineered to enhance signal quality by performing pre-emphasis and equalization on the data lines, which mitigates signal degradation caused by long cables and PCB traces. With the TUSB216RWBR, users can expect an improved user experience with USB 2.0 connections, ensuring reliable data transmission and connectivity in a variety of applications.

Key Features

  • Signal Conditioning: The device offers advanced signal conditioning capabilities, which include transmit pre-emphasis and receive equalization. These features help to extend the reach of USB 2.0 signals without compromising data integrity.
  • Compatibility: It is backward compatible with USB 1.1 and supports low-speed, full-speed, and high-speed data rates, making it a versatile solution for a wide range of USB-enabled devices.
  • Automatic Adjustment: The TUSB216RWBR can automatically adjust the level of signal conditioning based on the quality of the signal it receives, ensuring optimal performance without the need for manual tuning.
  • Power Efficiency: This device is designed for low-power operation, making it an ideal choice for battery-powered applications. It also supports USB suspend, resume, and remote wakeup features for improved power management.
  • Integration: The IC is available in a compact QFN package, allowing for easy integration into existing designs without requiring significant PCB space.

Applications

The TUSB216RWBR is suitable for a broad spectrum of USB-related applications. It is particularly beneficial in scenarios where signal integrity might be compromised due to factors such as long cable distances or complex PCB layouts. Typical applications include but are not limited to:

  • Desktop and laptop computers
  • Docking stations and port replicators
  • USB hubs, peripherals, and accessories
  • Industrial control and automation systems

With its ability to ensure robust and reliable USB connectivity, the TUSB216RWBR is an essential component for any design requiring consistent USB 2.0 performance.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 3.3V/5V Automotive 8-Pin DFN EP Tube / IC REDRIVER I2C HOTSWAP 2CH 8DFN
Need more? Email Us
ECAD model for LTC4301LIDD#PBF
Maxim Integrated
IC REDRIVER ESATA 1CH 20TQFN
Lowest to $1.9585
ECAD model for MAX4951BECTP+
Maxim Integrated
IC REDRIVER ESATA 1CH 20TQFN
Lowest to $5.9497
ECAD model for MAX4951CTP+T
Linear Technology
I2C Logic Buffer 3.3V/5V Automotive 8-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 8DFN
Need more? Email Us
ECAD model for LTC4313CDD-1#PBF
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC / LVDS Repeater 250Mbps 0.65V 16-Pin SOIC Tube
Lowest to $5.4764
ECAD model for DS91M125TMA/NOPB
Texas Instruments
IC REDRIVER SAS/SATA 2CH 24WQFN / Buffer, ReDriver 2 Channel 6.4Gbps 24-WQFN (4x4)
Lowest to $19.7448
ECAD model for DS64BR111SQ/NOPB
Linear Technology
I2C Logic Buffer 3.3V/5V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
ECAD model for LTC4313CMS8-2#PBF
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $21.3508
ECAD model for LTC4308CMS8#PBF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5967 $63.8680
75+ $1.4956 $112.1700
120+ $1.4451 $173.4120
170+ $1.3440 $228.4800
220+ $1.2935 $284.5700
275+ $1.2430 $341.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,850 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention