Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HSTL, LVPECL
Output LVPECL
Frequency - Max 3.5 GHz
Voltage - Supply 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number CDCLVP110
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577966-CDCLVP110MVFR
Ultra Librarian 3D Model Ultra Librarian CDCLVP110MVFR CAD Model

Description

Product Overview: CDCLVP110MVFR

The CDCLVP110MVFR is a high-performance, low-voltage differential signaling (LVDS) clock driver from Texas Instruments, designed to meet the stringent requirements of today's high-speed data communication and computing applications. This device is part of TI's extensive clock and timing solutions, offering a blend of low power consumption, minimal jitter, and high signal integrity.

Key Features

  • Multiple Outputs: The CDCLVP110MVFR provides two differential LVDS clock outputs, which are ideal for driving the clock input of various devices such as ADCs, DACs, SerDes, FPGAs, and other high-speed data converters.
  • Wide Frequency Range: This clock driver supports a broad frequency range, ensuring versatility across different applications and compatibility with various data rates.
  • Low Jitter Performance: The device boasts excellent jitter characteristics, ensuring reliable performance and signal integrity, which is critical for high-speed data transmission.
  • Power Supply: It operates from a single 2.5V or 3.3V power supply, providing flexibility in system power design and contributing to reduced system power consumption.
  • Footprint: The CDCLVP110MVFR comes in a compact VFQFN package, making it suitable for space-constrained applications without compromising performance.

Applications

The CDCLVP110MVFR is designed for use in a variety of high-speed applications, including:

  • Telecommunications and Networking Equipment
  • Server and Storage Platforms
  • High-speed Data Acquisition Systems
  • Industrial Control and Automation
  • Medical Imaging and Diagnostic Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CDCLVP110MVFR is no exception, as it is built to meet the high standards that engineers and designers have come to expect from TI products. With its robust design and advanced manufacturing processes, this clock driver ensures long-term performance in a variety of challenging environments.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the CDCLVP110MVFR into their projects. Texas Instruments also offers technical support from their team of experts, ensuring that designers can leverage the full potential of this high-performance clock driver in their applications.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
NXP / Nexperia
INTEGRATED CIRCUIT / Clock IC
Need more? Email Us
ECAD model for MCC9328MXL
ON Semiconductor
IC CLK BUFFER 2:6 700MHZ 28PLCC
Need more? Email Us
ECAD model for MC100E211FNG
ON Semiconductor
IC CLK BUFFER 2:4 1.25GHZ 16SOIC
Lowest to €4.5686
ECAD model for MC100EL15DG
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to €8.8805
ECAD model for SI53315-B-GMR
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,128
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,112
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942CBD,128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention