Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 701235-MAX13170ECAI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13170E
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX13170ECAI+ CAD Model

Description

Maxim Integrated Product Overview: MAX13170ECAI+

The MAX13170ECAI+ is a high-performance, 5V, RS-485/RS-422 transceiver from Maxim Integrated, designed to provide robust communication in harsh industrial environments. This device is specifically engineered to meet the stringent demands of applications requiring high-speed data transmission over long distances or through electrically noisy environments.

Key Features

  • High-Speed Operation: The MAX13170ECAI+ supports data rates up to 20Mbps, making it suitable for high-speed data communication.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this transceiver is reliable across various harsh conditions.
  • Robust Electrostatic Discharge (ESD) Protection: It offers enhanced ESD protection up to ±15kV, safeguarding the device against electrostatic discharges.
  • Half-Duplex Communication: The device supports half-duplex communication, allowing bidirectional communication over a single pair of wires, which helps to reduce the complexity and cost of the cabling.
  • Fail-Safe Receiver: The fail-safe feature ensures a known state on the receiver output when the inputs are open, shorted, or idle, providing additional reliability in communication.

Applications

The MAX13170ECAI+ is well-suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Process control networks
  • Telecommunications equipment

Package and Quality

The MAX13170ECAI+ comes in a 28-SSOP (Shrink Small Outline Package) which allows for a compact footprint on printed circuit boards. Maxim Integrated ensures high-quality standards, and this product is no exception, providing reliable performance for critical communication systems.

With its combination of speed, robustness, and reliability, the MAX13170ECAI+ transceiver from Maxim Integrated stands out as a superior choice for engineers looking to enhance their data communication systems in industrial environments.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to €3.3912
ECAD model for DS90C031TMX
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to €1.9206
ECAD model for TLE7250GVIOXUMA2
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to €7.0385
ECAD model for MAX22501EATA+
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €9.4285
ECAD model for ADM236LAN
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention