EN
  • EN
  • DE

SY100EPT23LZCTR

Part No SY100EPT23LZCTR
Manufacturer Micrel
Catalog Logic - Translators, Level Shifters
Description 3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1262891-SY100EPT23LZCTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EPT23LZCTR CAD Model

Description

The SY100EPT23LZCTR is a 3.3V/5V Differential 1:2 Fanout Buffer with LVPECL outputs manufactured by Micrel (now Microchip Technology). This device is designed to distribute high-speed signals with minimal signal degradation. It takes one differential input signal and provides two identical differential LVPECL output signals. The fanout buffer is commonly used in clock distribution networks, data communication systems, and other applications requiring multiple copies of a high-speed signal.

Applications

  • Clock distribution
  • Data communication systems
  • Signal fanout
  • High-performance computing
  • ATE (Automatic Test Equipment)
  • Networking equipment

Features

  • Differential 1:2 fanout buffer
  • LVPECL outputs
  • 3.3V/5V power supply
  • High bandwidth
  • Low skew
  • Fast propagation delay
  • Operating temperature range -40°C to +85°C
  • Available in a small footprint package

Benefits

  • Enables high-speed signal distribution
  • Provides low-noise, high-speed LVPECL outputs
  • Offers flexibility in power supply voltage
  • Supports high data rates
  • Maintains signal integrity with low skew
  • Minimizes signal delay
  • Suitable for industrial temperature environments
  • Reduces board space requirements

Additional Details

The SY100EPT23LZCTR operates from either a 3.3V or 5V power supply. The LVPECL outputs provide high-speed, low-noise signals suitable for driving transmission lines and other high-speed circuits. The device features high bandwidth and low skew, ensuring signal integrity at high data rates. The fast propagation delay minimizes signal delay through the fanout buffer. The SY100EPT23LZCTR is commonly used in applications where multiple copies of a high-speed signal are needed with minimal signal degradation. Its small footprint package allows for compact designs. The device is designed for reliable operation over a wide temperature range, making it suitable for various industrial and commercial environments. It is ideal for clock distribution networks, ensuring that clock signals are distributed with minimal skew and jitter.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess