Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 20492-3G2020
Ultra Librarian 3D Model Ultra Librarian 3G2020 CAD Model

Description

3G2020 - Advanced Capacitor Module

The 3G2020 capacitor module is engineered to provide superior charge-discharge cycles and enhance the efficiency of electronic circuits. It offers unmatched capacitance consistency perfect for a wide range of electronic applications.

Features and Benefits

  • High Capacitance: Ensures stable energy storage and output.
  • Low ESR: Minimal equivalent series resistance for higher efficiency.
  • Temperature Resilience: Stable performance across diverse thermal conditions.
  • Reliable Lifetime: Proven durability in extensive use.

Applications

  • Power Supply Units
  • Renewable Energy Projects
  • Communication Devices
  • High-Frequency Circuits

Additional Details

With its advanced construction, the 3G2020 excels in providing reliable electrical performance, making it ideal for both commercial and industrial solutions.

You May Also Be Interested in

Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us
ECAD model for WPCS4340C.A0-900031
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708562
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ECAD model for 2450L/C402D
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ECAD model for JL083A
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Halo Electronics Inc
GIGABIT ISOLATOR W/ ESD PROTECTI
Need more? Email Us
ECAD model for PTE-5T1G0010
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for 88EA6352A1-TFJ2A000
Inphi Corporation
10/40/100G OTU4 PHY/SERDES FOR L
Lowest to $221.4398
ECAD model for IN112510-LD10-19GC-S03P

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention