Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266117-TDA7021T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7021T CAD Model

Description

Product Overview: NXP TDA7021T FM Radio Receiver IC

The TDA7021T is a high-performance integrated circuit from NXP Semiconductors, specifically designed for use in FM radio receivers. This monolithic integrated circuit is a testament to NXP's commitment to providing advanced solutions for radio frequency applications. The TDA7021T is particularly suitable for portable devices and applications where space is at a premium, thanks to its compact design and low power consumption.

Key Features

  • Frequency Range: The TDA7021T operates in the FM band, which is typically 88 to 108 MHz, making it ideal for capturing a wide range of FM stations.
  • Low Voltage Operation: It is designed to work effectively at low voltages, making it particularly suitable for battery-operated devices.
  • Integration: The chip integrates several functions which typically require external components, such as RF input stage, mixer, oscillator, IF amplifier, demodulator, and mute circuit, thereby reducing the overall parts count and system complexity.
  • Signal Processing: Advanced signal processing capabilities ensure high sensitivity and selectivity, providing clear audio quality even under challenging reception conditions.
  • Compact Packaging: The TDA7021T comes in a compact SOT96-1 (SO16) package, which is conducive to miniaturized PCB layouts.

Applications

The versatility of the TDA7021T makes it an excellent choice for a variety of FM radio applications, including:

  • Portable radios and personal audio devices
  • Alarm clocks and domestic audio equipment
  • Automotive audio systems
  • Wireless communication devices

Advantages

With the TDA7021T, designers can leverage the following advantages:

  • High Integration: Reduces the need for external components and simplifies the radio receiver design.
  • Power Efficiency: Low power consumption extends battery life in portable applications.
  • Performance: Delivers high-quality audio performance and reliable signal reception.
  • Space-Saving: Its small form factor is ideal for space-constrained designs.

In summary, the TDA7021T from NXP is a robust, highly integrated FM radio receiver IC that offers a blend of performance, efficiency, and compactness, making it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention