Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Micrel
Series RadioWire™
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 290MHz ~ 980MHz
Applications ISM
Modulation or Protocol ASK, FSK
Data Rate (Max) 200kbps
Power - Output 10dBm
Current - Transmitting 18mA
Data Interface SPI
Antenna Connector PCB, Surface Mount
Features Automotive
Voltage - Supply 2.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Standard Package 230 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 640771-MICRF405YML
Ultra Librarian 3D Model Ultra Librarian MICRF405YML CAD Model

Description

The MICRF405YML is an RF and wireless integrated circuit designed for RF transmitters.

  • Series: RadioWire™
  • Package: Bulk
  • Standard Package Quantity: 230 pieces
  • Application: Automotive
  • Frequency Range: 290MHz to 980MHz (ISM)
  • Power Output: 10dBm
  • Modulation: ASK and FSK modulation or protocol
  • Mounting: Surface mountable
  • Package: 24-VFQFN exposed pad
  • Temperature Range: -40°C to 125°C (operating)
  • Voltage Supply: 2.2V to 3.6V
  • ECCN: 5A991B1

You May Also Be Interested in

Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
ECAD model for ATA6286C-PNPW
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.6308
ECAD model for ATA5756C-6DQY-66
NXP / Nexperia
RF TRANSMITTER 20TSSOP
Lowest to $5.4900
ECAD model for PCF7922ATT/D1AC07J
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $5.4849
ECAD model for ATA5795C-PNQW
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
ECAD model for ATA8402C-6AQY-66
Micrel
290MHZ - 980MHZ ISM BAND ASK/FSK
Lowest to $2.4972
ECAD model for MICRF405YML
NXP / Nexperia
IC RF REMOTE WIRELESS 20-TSSOP / RF Transmitter Antenna
Need more? Email Us
ECAD model for PCF7921ATTM2AB1200
NXP / Nexperia
IC RF REMOTE WIRELESS 20-SSOP / RF Transmitter Antenna
Need more? Email Us
ECAD model for PCF7941ATS/3391/2A
Rohm Semiconductor
RF TRANSMITTER 32VFQFN / RF Transmitter Antenna 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for BU2682MUV-E2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4972 $74.9160
65+ $2.0490 $133.1850
100+ $1.9851 $198.5100
135+ $1.9210 $259.3350
175+ $1.8570 $324.9750
235+ $1.6649 $391.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,400 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention