Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097349-STWRF3J3E
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STWRF3J3E CAD Model

Description

STWRF3J3E - STMicroelectronics High-Efficiency Power Rectifier

The STWRF3J3E is a state-of-the-art power rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency rectifier is engineered to meet the demanding requirements of modern power supply applications, offering exceptional performance and reliability.

With its advanced silicon technology, the STWRF3J3E provides superior forward voltage drop (Vf) characteristics, which translates into reduced power losses and improved overall efficiency in power conversion systems. This makes the STWRF3J3E an ideal choice for high-frequency DC-DC converters, free-wheeling diodes in inverter applications, and other power management tasks where efficiency is paramount.

The device is encapsulated in a robust package designed to withstand harsh operating conditions and ensure a long operational lifespan. Its high surge current capability ensures that the STWRF3J3E can handle the demands of applications with high transient currents, providing a reliable solution for power systems that experience frequent surges.

Key Features of the STWRF3J3E:

  • Low forward voltage drop for enhanced efficiency
  • High surge current capability for demanding applications
  • Robust package design for increased durability and reliability
  • Suitable for high-frequency operation
  • Optimized for use in DC-DC converters, inverters, and power supplies

STMicroelectronics has designed the STWRF3J3E with thermal management in mind. The device exhibits excellent thermal performance, ensuring that it operates within safe temperature ranges even under high power conditions. This thermal efficiency not only contributes to the longevity of the rectifier but also enhances the safety and stability of the entire power system.

The STWRF3J3E represents STMicroelectronics' commitment to providing high-quality, energy-efficient components for the electronics industry. Its combination of low power loss, high surge capability, and thermal efficiency makes it a top choice for engineers and designers looking to optimize their power conversion systems for maximum performance and reliability.

Whether you're developing power supplies for consumer electronics, industrial systems, or renewable energy solutions, the STWRF3J3E from STMicroelectronics offers the performance and dependability you need to build cutting-edge, efficient power management solutions.

You May Also Be Interested in

NXP / Nexperia
Telecom Cellular Rf Front End Circuit PQFP48
Need more? Email Us
ECAD model for SA1921BE
Semtech Corporation
Need more? Email Us
ECAD model for SA7497
Taiwan Semiconductor
3A, 200V, Standard Recovery Rectifier
Need more? Email Us
ECAD model for S3D-02 R6
Vishay
Bridge Rectifier, 380V, 800mA, MiniDIP
Need more? Email Us
ECAD model for S380-SLIM
Samsung
Need more? Email Us
ECAD model for S3P852BXZZQX8B
Samsung
Need more? Email Us
ECAD model for S3C2500B01GABO
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for S98FL256SDSMFBG00-00B
Samsung
Need more? Email Us
ECAD model for S3F9454ZZ
Samtec Inc.
CONN RCPT 82POS 0.05 GOLD PCB / 82 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for SFMC-141-01-S-D-K

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention