Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830922-MIC810LUTR
Ultra Librarian 3D Model Ultra Librarian MIC810LUTR CAD Model

Description

The MIC810LUTR is a voltage monitor or voltage supervisor IC manufactured by Micrel, now part of Microchip Technology. This device is designed to monitor the power supply voltage of a system and provide a reset signal to the microcontroller or processor when the voltage falls below a specified threshold. The 'L' in the part number typically indicates a specific threshold voltage level.

Applications:

  • Microcontroller-Based Systems: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Embedded Systems: Monitors the power supply voltage of embedded systems to prevent erratic behavior.
  • Industrial Control Equipment: Ensures proper operation of industrial control systems by monitoring the power supply voltage.
  • Automotive Electronics: Protects sensitive automotive electronics from voltage fluctuations.
  • Consumer Electronics: Used in consumer electronics devices to ensure reliable operation and prevent data corruption.

Features:

  • Precise Voltage Monitoring: Accurately monitors the power supply voltage for under voltage conditions.
  • Factory-Set Threshold Voltage: Eliminates the need for external resistors to set the threshold voltage.
  • Open-Drain Output: Provides a flexible interface to microcontrollers and other devices.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Compact package allows for use in space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.

Benefits:

  • Improved System Reliability: Prevents erratic behavior and data corruption due to voltage fluctuations.
  • Simplified Design: Eliminates the need for external components to set the threshold voltage.
  • Reduced Power Consumption: Low supply current extends battery life in portable applications.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a low cost.
  • Space-Saving Design: Small package allows for use in space-constrained applications.

Additional Details:

The MIC810LUTR features a precise internal voltage reference and comparator to accurately monitor the power supply voltage. When the voltage falls below the factory-set threshold, the open-drain output is asserted, providing a reset signal to the microcontroller. The output remains asserted until the voltage rises above the threshold plus the built-in hysteresis. It is crucial to consult the device's datasheet for definitive specifications on the threshold voltage, hysteresis, and timing characteristics, in addition to recommended application circuits.

You May Also Be Interested in

Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Lowest to $20.1843
ECAD model for LTC2908IDDB-B1#TRMPBF
Linear Technology
IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 2.921V/2.213V/1.593V/ 0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Lowest to $3.9117
ECAD model for LTC2903IS6-A1#TRMPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $1.6392
ECAD model for LTC2912CTS8-1#TRPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-26BM5
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-A1#TRPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2912CTS8-3#TRPBF
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF
Linear Technology
IC VOLT MONITOR QUAD 16SSOP / Processor Supervisor 4 Open Drain Automotive 16-Pin SSOP N Tube
Lowest to $18.2104
ECAD model for LTC2914IGN-2#PBF
Microchip Technology
IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-29BM5TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention