EN
  • EN
  • DE
  • IT

FFSP0665A

Part No FFSP0665A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V TO220-2  /  Diode Silicon Carbide Schottky 650 V 8.8A (DC) Through Hole TO-220-2L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 8.8A (DC)
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 6 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 650 V
Capacitance @ Vr, F 361pF @ 1V, 100kHz
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220-2L
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSP0665
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-FFSP0665A-488,FFSP0665AOS
Standard Package 50
Win Source Part Number 1095485-FFSP0665A
Ultra Librarian 3D Model Ultra Librarian FFSP0665A CAD Model

Description

The ON Semiconductor FFSP0665A is a state-of-the-art Silicon Carbide (SiC) Power MOSFET that is designed for high-efficiency power conversion applications. This advanced semiconductor device is part of ON Semiconductor's portfolio of energy-efficient power solutions, which are instrumental in reducing global energy use. The FFSP0665A is optimized for high-frequency power electronics systems, such as electric vehicle chargers, solar inverters, and switch-mode power supplies.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of 650V, the FFSP0665A can handle high voltage applications, providing a wide safety margin for electrical systems.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 65 mΩ, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge (Q<sub>rr) ensures that the MOSFET can switch rapidly, reducing switching losses and enabling high-frequency operation.
  • High-Temperature Operation: The FFSP0665A is capable of operating at junction temperatures up to 175°C, making it suitable for demanding environments and ensuring reliability under thermal stress.

Applications

The FFSP0665A is designed for a variety of applications where efficiency and power density are critical. Some typical applications include:

  • Electric Vehicle (EV) Charging Stations
  • Solar Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency DC-DC Converters
  • Energy Storage Systems

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The FFSP0665A complies with various international standards, ensuring that it meets the highest levels of quality and environmental responsibility. These certifications include RoHS compliance for the restriction of hazardous substances and adherence to the REACH regulation, ensuring safe use and handling of chemicals in the manufacturing process.

With its combination of high performance, efficiency, and reliability, the ON Semiconductor FFSP0665A Silicon Carbide Power MOSFET is an excellent choice for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2468 $51.9488
33+ $3.0413 $100.3629
52+ $2.9386 $152.8072
74+ $2.7331 $202.2494
96+ $2.6303 $252.5088
119+ $2.5276 $300.7844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess