The AAT2113AIXS-0.6-T1 is a step-down DC-DC converter manufactured by Skyworks Solutions Inc. It's designed to provide a highly efficient and compact power management solution for various portable and battery-powered applications. This converter steps down a higher input voltage to a lower, regulated output voltage, making it suitable for powering sensitive electronic components like microprocessors, memory, and other integrated circuits.
Applications
- Smartphones
- Tablets
- Portable media players
- Digital cameras
- Wearable devices (smartwatches, fitness trackers)
- Low-power embedded systems
- Wireless communication devices
Features
- High efficiency: Minimizes power loss and extends battery life.
- Small package size: Allows for compact designs in portable devices.
- Fixed-frequency operation: Simplifies filtering and reduces noise.
- Low dropout voltage: Operates with minimal input-to-output voltage difference.
- Short-circuit protection: Protects the device and the load from damage.
- Over-temperature protection: Prevents thermal runaway.
- Input overvoltage protection: Safeguards the device from excessive input voltage.
- Enable/disable control: Allows for power saving in shutdown mode.
Benefits
- Extended battery life in portable devices.
- Reduced heat dissipation.
- Smaller and more compact product designs.
- Improved system reliability and robustness.
- Simplified power supply design.
- Lower overall system cost.
Additional Details
The AAT2113AIXS-0.6-T1 operates as a synchronous rectified step-down converter, which means it uses a MOSFET as a synchronous rectifier instead of a diode, resulting in higher efficiency. The fixed-frequency operation simplifies the design of external filtering components and minimizes output voltage ripple. The device also incorporates comprehensive protection features, including short-circuit protection, over-temperature protection, and input overvoltage protection, to ensure reliable operation in harsh environments.
The specific output voltage is 0.6V, as indicated in the part number. Refer to the Skyworks datasheet for complete specifications, including input voltage range, output current capability, switching frequency, and thermal characteristics. Proper selection of external components, such as inductors and capacitors, is critical to achieving optimal performance and stability. Skyworks provides detailed guidelines for component selection in the datasheet.