EN
  • EN
  • DE

BK/1A2294

Part No BK/1A2294
Manufacturer Eaton Bussmann
Catalog Unclassified
Description CLIP REPLACEMENT CONTACT / Fuse Clip 30A 32VAC Screw Mount Crimp Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Accessory Type Clips
For Use With/Related Products Fuseholder; HFB
Win Source Part Number 791195-BK/1A2294
Popularity Medium
Supply and Demand Status Limited
Family Name 1A2294
Introduction Date February 22, 2000
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BK/1A2294 CAD Model

Description

The BK/1A2294 is a fuse manufactured by Eaton Bussmann. It is a circuit protection device designed to protect electrical circuits from overcurrent conditions, preventing damage to equipment and reducing the risk of fire.

Applications:

  • Electronic equipment
  • Power supplies
  • Lighting circuits
  • Industrial controls
  • Automotive applications

Features:

  • Fast-acting: Quickly interrupts the circuit under overcurrent conditions.
  • Voltage rating: Specific voltage rating suitable for the intended application.
  • Ampere rating: Specified current carrying capacity.
  • Ceramic body: Provides excellent insulation and heat dissipation.
  • Axial leads: Facilitates easy installation in through-hole circuits.
  • High interrupting rating: Ability to safely interrupt high fault currents.

Benefits:

  • Overcurrent protection: Prevents damage to equipment caused by excessive current.
  • Fire prevention: Reduces the risk of electrical fires caused by overloads or short circuits.
  • Equipment safety: Protects users and maintenance personnel from electrical hazards.
  • Reliable performance: Provides consistent and dependable circuit protection.
  • Easy to replace: Simple to install and replace when necessary.

Additional Details:

The BK/1A2294 fuse has specific interrupting ratings and voltage ratings, which can be found in the product datasheet. It's crucial to select the correct fuse rating for the intended application to ensure proper circuit protection. The fuse is designed to open (blow) when the current exceeds its rated value for a specified time. It's important to replace a blown fuse with one of the same type and rating to maintain the integrity of the circuit protection. This fuse is commonly used in various electronic devices and electrical systems to safeguard against overcurrent conditions and ensure safe operation.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1984 $64.3888
16+ $7.5479 $120.7664
24+ $7.3123 $175.4952
33+ $7.0767 $233.5311
43+ $6.8399 $294.1157
57+ $6.1331 $349.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess