EN
  • EN
  • DE

AD6622AS

Part No AD6622AS
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC TX SGNL PROCESS QUAD 128-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 37424-AD6622AS
Ultra Librarian 3D Model Ultra Librarian AD6622AS CAD Model

Description

Analog Devices AD6622AS Product Overview

The AD6622AS from Analog Devices Inc. is a highly integrated digital downconverter (DDC) designed to offer exceptional performance in communication systems where it is necessary to translate a high-frequency, sampled signal to baseband. This powerful component is an ideal solution for applications such as wireless base stations, software-defined radios, and smart antenna systems, where precision and reliability are paramount.

Key Features

  • Multiple NCOs (Numerically Controlled Oscillators): The AD6622AS features four independent NCOs, allowing for versatile frequency translation of incoming signals.
  • Programmable Decimation: With a range of decimation factors from 2 to 256, this device provides flexibility in bandwidth and sample rate reduction, enabling it to adapt to various system requirements.
  • High Dynamic Range: The product boasts a high spurious-free dynamic range (SFDR), ensuring that signal integrity is maintained even in the presence of strong interferers.
  • Integrated Filtering: On-chip filtering reduces the need for external components, simplifying design and saving board space. The filters are programmable, allowing for customization and optimization according to the specific application.

Technical Specifications

Parameter Value
Supply Voltage 3.3V
Input Data Rate Up to 80 MSPS
Interface Type Parallel
Package Surface Mount

Applications

The versatility of the AD6622AS makes it suitable for a wide range of applications. Its ability to handle high data rates and offer precise baseband conversion makes it an excellent choice for:

  • Multi-carrier, multi-mode base stations
  • Communications test equipment
  • Phased array radar systems
  • Electronic warfare systems

With its robust set of features and specifications, the AD6622AS from Analog Devices Inc. is a powerful component that enhances the performance and efficiency of advanced communication systems.

You May Also Be Interested in

Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Lowest to $0.0099
Others
Lowest to $52.2788
Others
Lowest to $1.0095
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4098 $78.8196
4+ $32.3365 $129.3460
6+ $31.3259 $187.9554
8+ $30.3153 $242.5224
10+ $29.3047 $293.0470
14+ $26.2728 $367.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess