Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896989-SPC5602BF2MLL6
Ultra Librarian 3D Model Ultra Librarian SPC5602BF2MLL6 CAD Model

Description

The NXP SPC5602BF2MLL6 is a cutting-edge microcontroller designed for automotive and industrial applications, where reliability and performance are of utmost importance. This powerful MCU is part of NXP's SPC56 32-bit Power Architecture, specifically engineered to meet the rigorous demands of the automotive industry, including powertrain, body control, and gateway applications.

Key Features

  • Core: The SPC5602BF2MLL6 features a 32-bit Power Architecture e200z0h CPU core that operates at speeds up to 64 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller offers ample space for complex software applications and data buffering.
  • Advanced Timer: It includes an enhanced Modular Input-Output System (eMIOS) that offers flexible timer modules for a wide range of timing and PWM functions, essential for precise control tasks.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI modules, facilitating robust data exchange and connectivity with other components in the system.
  • Analog-to-Digital Converter: The integrated 12-bit ADC enables accurate conversion of analog signals to digital, crucial for sensor data processing and real-time decision-making.
  • Package: The SPC5602BF2MLL6 comes in a compact LQFP-64 package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended temperature range, making it ideal for harsh environments.
  • Development Support: NXP provides comprehensive development support, including software libraries, development tools, and reference designs, to accelerate product development cycles.

Applications

This microcontroller is tailored for a variety of applications that require high levels of integration, performance, and reliability. Its robust feature set makes it an exceptional choice for automotive control units, industrial control systems, and complex embedded systems that require sophisticated real-time control.

Quality and Reliability

NXP's commitment to quality ensures that the SPC5602BF2MLL6 meets stringent automotive-grade standards, providing the reliability needed for mission-critical applications. With its advanced features and support, this microcontroller stands as a premier choice for designers and engineers aiming to build state-of-the-art automotive and industrial systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.1804 $80.7216
8+ $16.5583 $132.4664
13+ $16.0409 $208.5317
17+ $15.5234 $263.8978
22+ $15.0060 $330.1320
29+ $13.4537 $390.1573
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention