Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229255-ISL9238AHRTZ
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL9238AHRTZ CAD Model

Description

The ISL9238AHRTZ is a highly integrated battery charger solution from Intersil (now Renesas), designed for applications requiring high efficiency and precise charging control. This device typically supports multi-chemistry battery charging, including Lithium-ion (Li-ion) batteries.

Applications

  • Notebook Computers: Provides intelligent battery charging for laptops, ensuring optimal battery life and performance.
  • Tablet PCs: Efficiently charges tablet batteries while minimizing heat dissipation.
  • Power Banks: Used in portable power banks to charge devices quickly and safely.
  • Portable Medical Devices: Ensures reliable battery charging for critical medical equipment.
  • Industrial Handheld Devices: Provides robust battery charging for devices used in demanding industrial environments.

Features

  • Multi-Chemistry Support: Compatible with various battery chemistries, including Li-ion, Li-polymer, and others.
  • High-Efficiency Switching Regulator: Maximizes charging efficiency, minimizing power loss and heat generation.
  • SMBus/I2C Interface: Allows for programmable charging parameters and status monitoring.
  • Input Overvoltage Protection (OVP): Protects the charger from damage caused by excessive input voltage.
  • Output Overvoltage Protection (OVP): Safeguards the battery from overcharging, preventing damage and extending battery life.

Benefits

  • Extended Battery Life: Optimized charging algorithms maximize battery capacity and longevity.
  • Reduced Charging Time: High-efficiency charging minimizes the time required to fully charge the battery.
  • Improved System Reliability: Comprehensive protection features prevent damage to the charger and battery.
  • Flexible Charging Control: Programmable parameters allow for customization of the charging process to meet specific requirements.
  • Simplified System Design: Integrated functionality reduces component count and simplifies board layout.

Additional Details

The ISL9238AHRTZ includes advanced features such as battery temperature sensing, which further enhances charging safety and prevents thermal damage. The device's programmable charging parameters, accessible via SMBus or I2C, allow for fine-tuning of the charging process to optimize battery performance and lifespan. The high-efficiency switching regulator minimizes heat dissipation, allowing for operation in thermally constrained environments. Input and output overvoltage protection (OVP) features safeguard the charger and battery from potential damage caused by voltage spikes or surges. The multi-chemistry support provides flexibility, allowing the device to be used with a variety of battery types. Furthermore, the integrated current sensing simplifies the design and reduces the number of external components required.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for GE28F256K3C120
STMicroelectronics
Need more? Email Us
ECAD model for GAL20V8-25QB1
ECS Inc.
Need more? Email Us
ECAD model for ECS-135.28-18-5PXDS-TR-810
Infineon Technologies
IGBT MOD 1200V 150A 790W / IGBT Module Trench Field Stop Single Chopper 1200 V 150 A 790 W Chassis Mount Module
Need more? Email Us
ECAD model for FD150R12RT4HOSA1
Holtek
Need more? Email Us
ECAD model for HT6751B-8SOP
Agilent(Hewlett-Packard)
Prescaler 5V 1/4 16000MHz 8-Pin SOIC Bulk
Need more? Email Us
ECAD model for HMMC-3104-BLK
Finisar Corporation
TXRX 850NM VCSEL 2X/4X/8X SFP+ / Transceiver Module Fibre Channel Links 8.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $71.6710
ECAD model for FTLF8528P3BCV
Hitachi, Ltd
Need more? Email Us
ECAD model for HD74LS86FP
ON Semiconductor
DIODE ARRAY GP 600V 30A TO3PF / Diode Array Standard 600 V Through Hole TO-3P-3 Full Pack
Need more? Email Us
ECAD model for FFAF30UA60S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention