Products specifications Report Issue?

Reference Date Code 1711+
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 719454-MIC5015YM TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5015YM TR CAD Model

Description

The MIC5015YM TR from Micrel is a high-side MOSFET driver designed to control N-Channel enhancement mode MOSFETs. This device is particularly suitable for applications requiring efficient and reliable high-side switching, providing a robust solution for power management and control.

Applications:

  • Power Distribution Systems: High-side switch control in power distribution networks.
  • Automotive Applications: Controlling power to various automotive subsystems.
  • Battery Management Systems: High-side switch for battery charging and discharging.
  • Industrial Control Systems: Driving inductive loads and power switches in industrial equipment.
  • DC-DC Converters: High-side switch control in DC-DC conversion circuits.

Features:

  • High-Side Drive: Specifically designed for driving N-Channel MOSFETs in high-side configurations.
  • Integrated Charge Pump: Provides the necessary gate voltage for efficient MOSFET switching.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power supply levels.
  • Adjustable Switching Speed: Allows optimization of switching performance for different applications.
  • Overcurrent Protection: Protects the MOSFET from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and ensures safe operation.

Benefits:

  • Efficient Switching: Optimized gate drive minimizes switching losses and improves overall efficiency.
  • Simplified Design: Integrated features reduce the need for external components.
  • Enhanced Reliability: Protection features ensure robust and reliable operation.
  • Flexible Operation: Adjustable switching speed allows optimization for different load conditions.
  • Space Saving: Compact package minimizes board space requirements.

The MIC5015YM TR utilizes an internal charge pump to generate the gate voltage required for high-side MOSFET operation, simplifying the design process and reducing component count. Its robust protection features, including overcurrent protection and thermal shutdown, ensure reliable operation in demanding environments. The adjustable switching speed allows designers to optimize the circuit for specific applications, balancing switching losses and EMI performance. This device is an excellent choice for applications requiring efficient and reliable high-side MOSFET control.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
Micrel
Driver 0.025V 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N T/R
Lowest to $1.5483
ECAD model for MIC4428YMTR
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $0.8589
ECAD model for 2ED2103S06FXUMA1
Intersil Corporation
High Speed, Single Channel, Power MOSFET Driver
Lowest to $8.4548
ECAD model for EL7104CN
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5024 $60.5264
25+ $4.5148 $112.8700
39+ $4.3737 $170.5743
53+ $4.2327 $224.3331
69+ $4.0916 $282.3204
92+ $3.6683 $337.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,650 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention