EN
  • EN
  • DE

STGB3HF60HD

Part No STGB3HF60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 7.5 A
Current - Collector Pulsed (Icm) 18 A
Vce(on) (Max) @ Vge, Ic 2.95V @ 15V, 1.5A
Power - Max 38 W
Switching Energy 19µJ (on), 12µJ (off)
Input Type Standard
Gate Charge 12 nC
Td (on/off) @ 25°C 11ns/60ns
Test Condition 400V, 1.5A, 100Ohm, 15V
Reverse Recovery Time (trr) 85 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB3
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277395-STGB3HF60HD
Ultra Librarian 3D Model Ultra Librarian STGB3HF60HD CAD Model

Description

STGB3HF60HD IGBT - STMicroelectronics

The STGB3HF60HD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics. This device is engineered to combine the high-efficiency and fast-switching characteristics of MOSFETs with the high-voltage and high-current handling capabilities of bipolar transistors. The STGB3HF60HD is a suitable choice for a wide range of power electronics applications, including motor drives, power inverters, and power management systems.

Key Features:

  • High Switching Performance: The STGB3HF60HD offers fast-switching speeds, which is critical for reducing energy losses during power conversion and improving overall efficiency.
  • High Voltage Rating: With a maximum collector-emitter voltage (V<sub>CE) of 600V, this IGBT can handle high-voltage applications, making it versatile for various industrial uses.
  • High Current Capability: The device is capable of sustaining a continuous collector current (I<sub>C) of up to 15A, making it robust for high-power applications.
  • Low On-State Voltage: The low on-state voltage drop (V<sub>CE(sat)) minimizes conduction losses and enhances performance, particularly in applications requiring high efficiency.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast-recovery diode, which provides protection against reverse voltage and reduces component count in circuit designs.

Applications:

  • AC and DC motor drives
  • Power inverters for renewable energy systems
  • Uninterruptible power supplies (UPS)
  • Switching power supplies
  • Power factor correction circuits

The STGB3HF60HD is housed in a TO-263 (D2PAK) package, which offers excellent thermal performance and is suitable for surface-mount technology (SMT). The package is designed to optimize the thermal transfer and ensure reliability even under high switching frequencies and power dissipation.

STMicroelectronics' commitment to innovation and quality is reflected in the STGB3HF60HD IGBT, which provides designers with a robust, high-performance solution for their power electronics challenges.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess