The MIC4424ZWMTR is a high-speed, dual MOSFET driver from Micrel, now Microchip Technology. It is designed to drive both high-side and low-side N-channel MOSFETs in a variety of power management and motor control applications. Its high peak output current and fast switching speeds make it ideal for efficient power conversion.
Applications:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Motor control
- Uninterruptible power supplies (UPS)
- Class-D amplifiers
Features:
- High peak output current: Up to 3A
- Fast rise and fall times: Typically less than 20ns
- Wide input voltage range: 4.5V to 18V
- Low quiescent current
- Shoot-through protection
- Under-voltage lockout (UVLO)
- Over-temperature protection
Benefits:
- Increased power conversion efficiency
- Reduced switching losses
- Improved system reliability
- Simplified gate drive circuitry
- Protection against MOSFET damage
- Higher power density
Additional Details:
The MIC4424ZWMTR provides high-speed switching for efficient power conversion. The driver’s low quiescent current helps minimize power consumption. The shoot-through protection prevents both MOSFETs in a half-bridge configuration from conducting simultaneously, preventing damage. The under-voltage lockout ensures that the MOSFETs are only driven when the supply voltage is sufficient. Over-temperature protection is implemented to prevent thermal damage to the driver and MOSFETs. The MIC4424ZWMTR is typically available in a SOIC package. Further details, including timing characteristics and thermal considerations, can be found on the manufacturer's datasheet.