Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Microchip Technology
Series SY55
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Differential
Voltage - Supply 2.3V ~ 5.7V
Independent Circuits 1
Delay Time - Propagation 400ps
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 55853
Other Names -576-3559-5,576-3559-5
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257448-SY55853UKG
Ultra Librarian 3D Model Ultra Librarian SY55853UKG CAD Model

Description

The SY55853UKG is a state-of-the-art integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This high-performance product is an essential component for developers looking to create reliable and efficient applications in various fields, including telecommunications, automotive, industrial automation, and consumer electronics.

Key Features

  • High-Speed Operation: The SY55853UKG is optimized for fast signal processing, ensuring quick response times and high data throughput for applications that require rapid data handling.
  • Low Power Consumption: With power efficiency in mind, this IC minimizes energy usage, making it ideal for battery-powered devices and systems that need to operate for extended periods on limited power sources.
  • Durability: Built to last, the SY55853UKG withstands harsh conditions and provides a reliable solution for systems exposed to extreme environments.
  • Compact Design: The small footprint of the SY55853UKG allows for its integration into space-constrained applications without compromising performance.
  • Versatility: This product is versatile and can be used across multiple platforms and applications, providing designers with a flexible solution for their circuit designs.

Applications

The SY55853UKG from Microchip Technology is suitable for a wide range of applications. It's particularly well-suited for high-speed communication systems, where it can be used to manage data flow and signal integrity. Additionally, its robustness makes it an excellent choice for automotive electronics, where reliability is critical. Industrial automation systems also benefit from the SY55853UKG's performance, utilizing its speed and efficiency to improve operations and productivity.

Technical Specifications

The SY55853UKG boasts impressive technical specifications, including compatibility with various signal standards and an operating temperature range that ensures functionality under diverse conditions. For detailed technical information, developers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology.

In conclusion, the SY55853UKG represents Microchip Technology's commitment to innovation and quality, offering a reliable and high-performing solution for today's electronic challenges.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT LV 20SOIC
Lowest to $2.8897
ECAD model for MC74LCX573DWR2G
ON Semiconductor
IC LATCH ADDRESS 8BIT 16-SOIC
Need more? Email Us
ECAD model for MC74ACT259DG
Texas Instruments
IC D-TYPE LATCH 3-ST 56-BGA / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Lowest to $2.6438
ECAD model for SN74ALVCH16373KR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC74LCX16373A
ON Semiconductor
IC LATCH OCT NONINV 3ST 20SOIC
Need more? Email Us
ECAD model for MC74VHC573DWR2G
Texas Instruments
IC D-TYPE TRANSP 1:1 16-SOIC
Need more? Email Us
ECAD model for CD4042BDT
ON Semiconductor
IC LATCH OCT TRNSP 3STATE 20SOIC
Lowest to $0.5279
ECAD model for MC74ACT373DWR2G
ON Semiconductor
IC LATCH 8BIT ADDRESSED 18-DIP
Need more? Email Us
ECAD model for MC14598BCP
ON Semiconductor
IC LATCH NONINV TRNSP OCT 20SOIC
Lowest to $0.4375
ECAD model for MC74HC573ADWR2G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention