EN
  • EN
  • DE

KSZ8041TLTR

Part No KSZ8041TLTR
Manufacturer Micrel
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1231+
Reference case QFP
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 710673-KSZ8041TLTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8041TLTR CAD Model

Description

The KSZ8041TLTR is a single-supply 10Base-T/100Base-TX Fast Ethernet Physical Layer Transceiver. It is designed to transmit and receive data over standard Ethernet cables. Manufactured by Micrel (now Microchip Technology), the KSZ8041TLTR offers a compact and cost-effective solution for adding Ethernet connectivity to embedded systems.

Applications:

  • Embedded Ethernet systems
  • Industrial automation equipment
  • Point-of-Sale (POS) terminals
  • Networked printers
  • IP Phones
  • Gaming Consoles

Features:

  • Single-Chip 10Base-T/100Base-TX Ethernet Transceiver
  • RMII/SNI Interface for MAC Connectivity
  • Integrated 1.2V Regulator
  • HP Auto-MDIX support
  • Energy Detection Mode for Low Power
  • Wake-on-LAN (WOL) Support
  • Built-in Link Status LEDs Support
  • Loopback Modes for Diagnostics
  • IEEE 802.3u Compliant

Benefits:

  • Simplified Ethernet connectivity allows for easy integration into existing systems.
  • Low power consumption extends battery life in portable devices.
  • Auto-MDIX eliminates the need for crossover cables.
  • Wake-on-LAN support enables remote system wake-up.
  • Compact package saves board space.
  • Integrated regulator reduces BOM cost and complexity.

Additional Details:

The KSZ8041TLTR supports Reduced Media Independent Interface (RMII) and Serial Network Interface (SNI) for connection to a Media Access Controller (MAC). It incorporates an integrated 1.2V regulator to reduce external component count. The transceiver supports HP Auto-MDIX, automatically configuring the transmit and receive pairs for straight-through or crossover cables. Energy Detection mode reduces power consumption when no link is present. The KSZ8041TLTR is packaged in a small form factor, making it suitable for space-constrained applications. It fully complies with IEEE 802.3u standards for 10Base-T and 100Base-TX Ethernet.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6242 $52.9936
19+ $5.4353 $103.2707
29+ $5.2654 $152.6966
40+ $5.0956 $203.8240
51+ $4.9257 $251.2107
68+ $4.4162 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,540 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess