EN
  • EN
  • DE

AGL600V5-CS281I

Part No AGL600V5-CS281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 215 I/O 281CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 215
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 281-TFBGA, CSBGA
Case / Package 281-CSP (10x10)
Family Name AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911242-AGL600V5-CS281I
Ultra Librarian 3D Model Ultra Librarian AGL600V5-CS281I CAD Model

Description

The AGL600V5-CS281I is an advanced integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic systems. This product is part of the IGLOO series, which are low-power flash FPGAs (Field Programmable Gate Arrays) known for their high performance and reliability. The IGLOO series, including the AGL600V5-CS281I, is particularly suitable for battery-powered, portable, or power-conscious applications due to its low power consumption and versatile feature set.

Key Features

  • High Capacity: The AGL600V5-CS281I provides ample logic capacity, enabling complex designs and functions to be integrated into a single chip for efficient system design.
  • Low Power Operation: Designed with Microchip's Flash*Freeze technology, this device can enter and exit an ultra-low-power mode swiftly, making it ideal for power-sensitive applications.
  • Security: With its secure in-system programmability and advanced security features, the AGL600V5-CS281I ensures the protection of intellectual property and prevents unauthorized access to the system's firmware.
  • High Reliability: The device is characterized for extended temperature ranges, making it suitable for industrial applications that require operation under extreme conditions.
  • Reprogrammability: As an FPGA, it can be reprogrammed even after deployment, allowing for updates and changes to be made without the need for hardware changes.

Applications

The versatility of the AGL600V5-CS281I makes it suitable for a wide range of applications, including but not limited to:

  • Portable medical devices
  • Industrial control systems
  • Automotive electronics
  • Security systems
  • Communications infrastructure

Technical Specifications

The AGL600V5-CS281I is housed in a CS281 package and operates at a temperature range of -40°C to +125°C. Its technical specifications ensure that it meets the needs of complex digital systems while maintaining low power consumption and a high level of security.

For more information on the AGL600V5-CS281I, including detailed technical specifications, application notes, and resource designs, please visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess