EN
  • EN
  • DE

SNJ54LS06FK

Part No SNJ54LS06FK
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Buffer/Driver 6-CH Inverting Open Collector Bipolar 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Height 2.03 mm
High Level Output Current -250 µA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Buffer
Low Level Output Current 30 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Channels 6
Number of Elements 6
Number of Gates 6
Number of Inputs 6
Number of Outputs 6
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 20 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1095340-SNJ54LS06FK
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS06FK CAD Model

Description

The SNJ54LS06FK is a high-performance integrated circuit manufactured by the renowned electronics company, Texas Instruments. This component belongs to the family of hex inverter buffers/drivers with high-voltage open-collector outputs, designed to provide versatile interfacing solutions between high-level digital circuitry and analog signal lines or loads.

Key Features

  • Logic Type: Hex Inverter Buffers/Drivers
  • Output Type: High-Voltage Open-Collector
  • Operating Voltage Range: 4.5V to 5.5V
  • Maximum Output Voltage: 30V
  • Output Current: 40mA
  • Package: LCCC (Ceramic Leadless Chip Carrier)
  • Operating Temperature Range: -55°C to 125°C

The SNJ54LS06FK is particularly suitable for interfacing TTL logic levels to higher voltage levels and for driving a wide array of devices such as relays, lamps, and printer hammers. Its robust design ensures reliable operation even in the harshest environmental conditions, making it an ideal choice for military and aerospace applications.

Applications

  • Industrial Controls
  • Aerospace and Military Systems
  • Communication Infrastructure
  • Peripheral Drivers

The device's high-voltage open-collector outputs allow multiple outputs to be connected together for increased current capability or for wired-OR logic functions. The SNJ54LS06FK also features a high degree of noise immunity and low power consumption, which are critical for reliable performance in complex electronic systems.

Texas Instruments has a long-standing reputation for producing high-quality, reliable integrated circuits. The SNJ54LS06FK is no exception and is backed by the company's rigorous testing and quality assurance practices. With its comprehensive combination of features, this product is an excellent choice for designers looking to incorporate robust logic-level translation and driver capabilities into their systems.

You May Also Be Interested in

Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8231 $70.8231
2+ $68.6099 $137.2198
3+ $66.3967 $199.1901
4+ $64.1835 $256.7340
6+ $57.5438 $345.2628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess