EN
  • EN
  • DE

MLX90130RLQ-ADA-000-RE

Part No MLX90130RLQ-ADA-000-RE
Manufacturer Melexis Technologies NV
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Melexis Technologies NV
Series MLX90130
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000
Interface SPI, UART
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 233227-MLX90130RLQ-ADA-000-RE
Ultra Librarian 3D Model Ultra Librarian MLX90130RLQ-ADA-000-RE CAD Model

Description

The MLX90130RLQ-ADA-000-RE is a RFID transponder integrated circuit from the MLX90130 series. It operates at a frequency of 13.56MHz and supports SPI and UART interfaces. The MLX90130RLQ-ADA-000-RE has a voltage supply range of 2.7V to 5.5V and comes in a 32-VFQFN exposed pad package. It operates in a temperature range of -40°C to 105°C. This integrated circuit is manufactured by Melexis Technologies NV and is currently obsolete. With its RFID transponder functionality and support for multiple standards, the MLX90130RLQ-ADA-000-RE was widely used in RF and wireless applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Others
Lowest to $28.8819
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess