Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Tin
Lead Free Yes
Length 10.2 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.465 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Nominal Supply Current 150 mA
Number of Elements 1
Number of Pins 28
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
RoHS Compliant
Thickness 1.73 mm
Width 5.3 mm
Win Source Part Number 1023530-9FG104DFILFT
Categories OEM Parts(0-9)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 9FG104DFILFT CAD Model

Description

The 9FG104DFILFT is a high-performance 28-pin SSOP integrated circuit manufactured by Integrated Circuit Systems.

  • Pins: 28
  • Package: SSOP
  • Nominal Supply Current: 150 mA
  • Supply Voltage Range: 3.135 V to 3.465 V
  • Size: 10.2 mm x 5.3 mm x 1.73 mm
  • Operating Temperature Range: -40 °C to 85 °C
  • Compliance: RoHS compliant

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
ECAD model for 881H-1AH-S-18VDC
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
ECAD model for 9001C16
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3716
ECAD model for 90119-0122
Song Chuan Precision Company
Need more? Email Us
ECAD model for 891P-1A-C 12VDC
Amphenol
CONN RCPT HSG RACK & PNL 1P NAT / 1 (Coax) Position Housing for Female Sockets Connector Natural Through Hole Rack and Panel
Need more? Email Us
ECAD model for 88911-201LF
Bi technologies
Need more? Email Us
ECAD model for 898-3-R30
Song Chuan Precision Company
Need more? Email Us
ECAD model for 888-2AH-F-C-200/220VAC
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
ECAD model for 8T49N287A-003NLGI#
Generic
Need more? Email Us
ECAD model for 8CA-330210000163278

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention