Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 773641-EC1880-000
Popularity Medium
Supply and Demand Status Limited
Family Name EC1880
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United Kingdom, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EC1880-000 CAD Model

Description

TE Connectivity Raychem Cable Protection presents EC1880, a cable and wire management product that is compliant with halogen-free regulations.

  • Estimated End-of-Life Date: 2026
  • Country of Origin: United Kingdom, United States of America
  • Product Family Name: EC1880
  • Category: Cables, Wires, and Management
  • Introduction Date: January 01, 2000
  • ECCN: EAR99

You May Also Be Interested in

Panduit Corp
WIRE MARKR CARD 22.4MM X 57.2MM / Wire Marker, Cards 0.88" W x 2.25" L (22.4mm x 57.2mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL200-X
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD21W-2
Brady Corporation
SLEEVE, 0.187 IN DIA X 2 IN W / Black Heat Shrinkable Label 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)
Need more? Email Us
ECAD model for 3FR-187-2-BK
TE Connectivity
Cable Marker Pre-Printed Push-On "X" Legend Polyvinyl Fluoride Yellow Box
Need more? Email Us
ECAD model for EJ2255-000
TE Connectivity
Cable Accessories Marker Yellow/Black Reel
Need more? Email Us
ECAD model for 11593406
TE Connectivity
Wire Marker, Push On 0.18" L (4.5mm) Black Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for 5801000
TE Connectivity
Cable Marker, Pre Printed, Pvc, Yellow Rohs Compliant: Yes
Lowest to $59.8720
ECAD model for 5811436
TE Connectivity
Cable Marker Pre-Printed Push-On "S" Legend PVC Yellow Box
Need more? Email Us
ECAD model for EC6348-000
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW 1K / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-1K-1/2-2.0-4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention